Capital Lighting, Inc. 15384CO Landscape Ltg.-Accent 495133

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Copper Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927220965 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: UL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Copper Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927220965 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: UL

Suppliers

Company
Product
Description
Supplier Links
15384CO Landscape Ltg.-Accent - 495133 - Capital Lighting, Inc.
Columbus, OH, USA
15384CO Landscape Ltg.-Accent
495133
15384CO Landscape Ltg.-Accent 495133
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 6.00 Length 6.00 Bulb Type: MR16 Qty: 1 Wattage: 35 Finish: Copper Weight: 1.5 Product Name: One Light Landscape Fixture UPC: 783927220965 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: UL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 6.00
Length 6.00
Bulb
Type: MR16
Qty: 1
Wattage: 35
Finish: Copper
Weight: 1.5
Product Name: One Light Landscape Fixture
UPC: 783927220965
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: UL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495133
Product Name 15384CO Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details