Capital Lighting, Inc. 15431CO Landscape Ltg.-Path & Spread 495118

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221139 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221139 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15431CO Landscape Ltg.-Path & Spread - 495118 - Capital Lighting, Inc.
Columbus, OH, USA
15431CO Landscape Ltg.-Path & Spread
495118
15431CO Landscape Ltg.-Path & Spread 495118
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: T3 Qty: 1 Wattage: 20 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221139 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: T3
Qty: 1
Wattage: 20
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927221139
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495118
Product Name 15431CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details