Capital Lighting, Inc. 15430CO Landscape Ltg.-Path & Spread 495115

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.50 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221146 Category: Landscape 12V Path & Spread Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.50 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221146 Category: Landscape 12V Path & Spread Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15430CO Landscape Ltg.-Path & Spread - 495115 - Capital Lighting, Inc.
Columbus, OH, USA
15430CO Landscape Ltg.-Path & Spread
495115
15430CO Landscape Ltg.-Path & Spread 495115
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 15.50 Bulb Type: T3 Qty: 1 Wattage: 10 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927221146 Category: Landscape 12V Path & Spread Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 15.50
Bulb
Type: T3
Qty: 1
Wattage: 10
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927221146
Category: Landscape 12V Path & Spread
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495115
Product Name 15430CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details