Capital Lighting, Inc. 15484AZT Landscape Ltg.-Accent 495103

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927222570 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927222570 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15484AZT Landscape Ltg.-Accent - 495103 - Capital Lighting, Inc.
Columbus, OH, USA
15484AZT Landscape Ltg.-Accent
495103
15484AZT Landscape Ltg.-Accent 495103
PRODUCT DETAILS / SPECS Width/Dia: 2.50 Height: 4.00 Length 4.00 Bulb Type: MR16 Qty: 1 Wattage: 50 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927222570 Category: Landscape 12V Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.50
Height: 4.00
Length 4.00
Bulb
Type: MR16
Qty: 1
Wattage: 50
Finish: Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927222570
Category: Landscape 12V Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495103
Product Name 15484AZT Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details