Capital Lighting, Inc. 2943OZ Island/Pool Table-Pillar Candle 495093

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927224512 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927224512 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``

Suppliers

Company
Product
Description
Supplier Links
2943OZ Island/Pool Table-Pillar Candle - 495093 - Capital Lighting, Inc.
Columbus, OH, USA
2943OZ Island/Pool Table-Pillar Candle
495093
2943OZ Island/Pool Table-Pillar Candle 495093
PRODUCT DETAILS / SPECS Width/Dia: 14.13 Height: 39.00 Length 39.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Bronze Weight: 18.8 Product Name: Eight Light Chandelier UPC: 783927224512 Category: Chandeliers Glass: Umber-Etched Shipped Via: UPS Safety Rating: cUL Wire: 82``

PRODUCT DETAILS / SPECS
Width/Dia: 14.13
Height: 39.00
Length 39.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Olde Bronze
Weight: 18.8
Product Name: Eight Light Chandelier
UPC: 783927224512
Category: Chandeliers
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 82``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495093
Product Name 2943OZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details