Capital Lighting, Inc. 5455AP Bathroom Fixtures-Two Lights 495083

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224109 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224109 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5455AP Bathroom Fixtures-Two Lights - 495083 - Capital Lighting, Inc.
Columbus, OH, USA
5455AP Bathroom Fixtures-Two Lights
495083
5455AP Bathroom Fixtures-Two Lights 495083
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 8.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Pewter Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224109 Category: Wall Mounted Bath Fixture Glass: Satin-Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 8.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Pewter
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927224109
Category: Wall Mounted Bath Fixture
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495083
Product Name 5455AP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details