Capital Lighting, Inc. 3391CZ Pendants-Bowl Style 495076

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927223591 Category: Inverted Pendant Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927223591 Category: Inverted Pendant Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3391CZ Pendants-Bowl Style - 495076 - Capital Lighting, Inc.
Columbus, OH, USA
3391CZ Pendants-Bowl Style
495076
3391CZ Pendants-Bowl Style 495076
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 24 Product Name: Three Light Inverted Pendant UPC: 783927223591 Category: Inverted Pendant Glass: Antique barley Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 24
Product Name: Three Light Inverted Pendant
UPC: 783927223591
Category: Inverted Pendant
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495076
Product Name 3391CZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details