Capital Lighting, Inc. 3489CZ Mini Pendants-Rod 495071

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927226950 Category: Mini Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927226950 Category: Mini Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3489CZ Mini Pendants-Rod - 495071 - Capital Lighting, Inc.
Columbus, OH, USA
3489CZ Mini Pendants-Rod
495071
3489CZ Mini Pendants-Rod 495071
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Carre Bronze Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927226950 Category: Mini Pendants Glass: Antique barley Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Carre Bronze
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927226950
Category: Mini Pendants
Glass: Antique barley
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495071
Product Name 3489CZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details