Capital Lighting, Inc. 5368CH Bathroom Fixtures-Two Lights 495059

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224437 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224437 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5368CH Bathroom Fixtures-Two Lights - 495059 - Capital Lighting, Inc.
Columbus, OH, USA
5368CH Bathroom Fixtures-Two Lights
495059
5368CH Bathroom Fixtures-Two Lights 495059
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927224437 Category: Wall Mounted Bath Fixture Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927224437
Category: Wall Mounted Bath Fixture
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495059
Product Name 5368CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318136 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details