Capital Lighting, Inc. 3743OZ Semi-Flush Mts.-Other 495047

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927223867 Category: Semi-Flush Glass: Clear Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927223867 Category: Semi-Flush Glass: Clear Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3743OZ Semi-Flush Mts.-Other - 495047 - Capital Lighting, Inc.
Columbus, OH, USA
3743OZ Semi-Flush Mts.-Other
495047
3743OZ Semi-Flush Mts.-Other 495047
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927223867 Category: Semi-Flush Glass: Clear Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927223867
Category: Semi-Flush
Glass: Clear
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 495047
Product Name 3743OZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details