Capital Lighting, Inc. FAL-8911-12-DBRZ Sconces-Single Glass 494998

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
FAL-8911-12-DBRZ Sconces-Single Glass - 494998 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8911-12-DBRZ Sconces-Single Glass
494998
FAL-8911-12-DBRZ Sconces-Single Glass 494998
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494998
Product Name FAL-8911-12-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details