Capital Lighting, Inc. GLA-8911-36-AMBR-MBLK Sconces-Single Glass 494988

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
GLA-8911-36-AMBR-MBLK Sconces-Single Glass - 494988 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8911-36-AMBR-MBLK Sconces-Single Glass
494988
GLA-8911-36-AMBR-MBLK Sconces-Single Glass 494988
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 17.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494988
Product Name GLA-8911-36-AMBR-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details