Capital Lighting, Inc. GLA-8911-16-GLDC-MBLK Sconces-Single Glass 494982

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8911-16-GLDC-MBLK Sconces-Single Glass - 494982 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8911-16-GLDC-MBLK Sconces-Single Glass
494982
GLA-8911-16-GLDC-MBLK Sconces-Single Glass 494982
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494982
Product Name GLA-8911-16-GLDC-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details