Capital Lighting, Inc. GLA-8767-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494960

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8767-16-AMBR-DBRZ Mid. Chandeliers-Glass Up - 494960 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8767-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
494960
GLA-8767-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494960
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 33.50 Bulb Type: G16.5 Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 33.50
Bulb
Type: G16.5
Qty: 21
Wattage: 60
Finish: Dark Bronze
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494960
Product Name GLA-8767-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details