Capital Lighting, Inc. GLA-8772-16-GLDC-DBRZ Bathroom Fixtures-Two Lights 494939

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8772-16-GLDC-DBRZ Bathroom Fixtures-Two Lights - 494939 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8772-16-GLDC-DBRZ Bathroom Fixtures-Two Lights
494939
GLA-8772-16-GLDC-DBRZ Bathroom Fixtures-Two Lights 494939
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.75 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.75
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494939
Product Name GLA-8772-16-GLDC-DBRZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details