Capital Lighting, Inc. GLA-8815-16-GLDC-MBLK Mini Pendants-Cable 494929

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8815-16-GLDC-MBLK Mini Pendants-Cable - 494929 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8815-16-GLDC-MBLK Mini Pendants-Cable
494929
GLA-8815-16-GLDC-MBLK Mini Pendants-Cable 494929
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 6.25 Bulb Type: G16.5 Qty: 1 Wattage: 40 Finish: Matte Black Product Name: One Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 6.25
Bulb
Type: G16.5
Qty: 1
Wattage: 40
Finish: Matte Black
Product Name: One Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494929
Product Name GLA-8815-16-GLDC-MBLK Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details