Capital Lighting, Inc. GLA-8818-56-AMBR-NCKL Mini Pendants-3 Light Cluster 494921

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8818-56-AMBR-NCKL Mini Pendants-3 Light Cluster - 494921 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8818-56-AMBR-NCKL Mini Pendants-3 Light Cluster
494921
GLA-8818-56-AMBR-NCKL Mini Pendants-3 Light Cluster 494921
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 5.75 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 5.75
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494921
Product Name GLA-8818-56-AMBR-NCKL Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details