Capital Lighting, Inc. GLA-8782-16-AMBR-DBRZ Sconces-Double Glass 494916

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8782-16-AMBR-DBRZ Sconces-Double Glass - 494916 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8782-16-AMBR-DBRZ Sconces-Double Glass
494916
GLA-8782-16-AMBR-DBRZ Sconces-Double Glass 494916
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 14.75 Extension: 8.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.25

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 14.75
Extension: 8.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494916
Product Name GLA-8782-16-AMBR-DBRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details