Capital Lighting, Inc. GLA-8782-36-GLDC-MBLK Sconces-Double Glass 494913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8782-36-GLDC-MBLK Sconces-Double Glass - 494913 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8782-36-GLDC-MBLK Sconces-Double Glass
494913
GLA-8782-36-GLDC-MBLK Sconces-Double Glass 494913
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 13.00 Extension: 9 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 13.00
Extension: 9
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494913
Product Name GLA-8782-36-GLDC-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details