Capital Lighting, Inc. GLA-8782-56-WHTW-NCKL Sconces-Double Glass 494911

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 8.5 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 8.5 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8782-56-WHTW-NCKL Sconces-Double Glass - 494911 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8782-56-WHTW-NCKL Sconces-Double Glass
494911
GLA-8782-56-WHTW-NCKL Sconces-Double Glass 494911
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 14.00 Extension: 8.5 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 14.00
Extension: 8.5
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494911
Product Name GLA-8782-56-WHTW-NCKL Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details