Capital Lighting, Inc. GLA-8785-36-AMBR-MBLK Sconces-Double Glass 494906

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

Suppliers

Company
Product
Description
Supplier Links
GLA-8785-36-AMBR-MBLK Sconces-Double Glass - 494906 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8785-36-AMBR-MBLK Sconces-Double Glass
494906
GLA-8785-36-AMBR-MBLK Sconces-Double Glass 494906
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 17.25 Extension: 9.75 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 17.25
Extension: 9.75
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 14.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494906
Product Name GLA-8785-36-AMBR-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details