Capital Lighting, Inc. GLA-8788-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494901

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
GLA-8788-16-AMBR-DBRZ Mid. Chandeliers-Glass Up - 494901 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8788-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
494901
GLA-8788-16-AMBR-DBRZ Mid. Chandeliers-Glass Up 494901
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Sonoma Shipped Via: Truck Only Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Sonoma
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494901
Product Name GLA-8788-16-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details