Capital Lighting, Inc. 227-VA Pendants-Glass Down 494898

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Two Light Pendant UPC: 830335002840 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Two Light Pendant UPC: 830335002840 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
227-VA Pendants-Glass Down - 494898 - Capital Lighting, Inc.
Columbus, OH, USA
227-VA Pendants-Glass Down
494898
227-VA Pendants-Glass Down 494898
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Antique Weight: 14 Product Name: Two Light Pendant UPC: 830335002840 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Antique
Weight: 14
Product Name: Two Light Pendant
UPC: 830335002840
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494898
Product Name 227-VA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details