Capital Lighting, Inc. 362-VA Pendants-Glass Down 494884

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 12 Product Name: One Light Pendant UPC: 830335004035 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 12 Product Name: One Light Pendant UPC: 830335004035 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
362-VA Pendants-Glass Down - 494884 - Capital Lighting, Inc.
Columbus, OH, USA
362-VA Pendants-Glass Down
494884
362-VA Pendants-Glass Down 494884
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 12 Product Name: One Light Pendant UPC: 830335004035 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Antique
Weight: 12
Product Name: One Light Pendant
UPC: 830335004035
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494884
Product Name 362-VA Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details