Capital Lighting, Inc. 366-VA Mid. Chandeliers-Glass Up 494880

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Vintage Antique Weight: 29 Product Name: Six Light Chandelier UPC: 830335004066 Category: Chandelier Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Vintage Antique Weight: 29 Product Name: Six Light Chandelier UPC: 830335004066 Category: Chandelier Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
366-VA Mid. Chandeliers-Glass Up - 494880 - Capital Lighting, Inc.
Columbus, OH, USA
366-VA Mid. Chandeliers-Glass Up
494880
366-VA Mid. Chandeliers-Glass Up 494880
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Vintage Antique Weight: 29 Product Name: Six Light Chandelier UPC: 830335004066 Category: Chandelier Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Vintage Antique
Weight: 29
Product Name: Six Light Chandelier
UPC: 830335004066
Category: Chandelier
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494880
Product Name 366-VA Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details