Capital Lighting, Inc. 235-VA Sconces-Single Glass 494877

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 5 Product Name: One Light Sconce UPC: 830335002888 Category: Sconce Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 5 Product Name: One Light Sconce UPC: 830335002888 Category: Sconce Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
235-VA Sconces-Single Glass - 494877 - Capital Lighting, Inc.
Columbus, OH, USA
235-VA Sconces-Single Glass
494877
235-VA Sconces-Single Glass 494877
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Antique Weight: 5 Product Name: One Light Sconce UPC: 830335002888 Category: Sconce Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Antique
Weight: 5
Product Name: One Light Sconce
UPC: 830335002888
Category: Sconce
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494877
Product Name 235-VA Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details