Capital Lighting, Inc. 348-VA Island/Pool Table-3 Light Bar 494857

Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 31 Product Name: Three Light Billiard/Island UPC: 830335003939 Category: Billiard/Island Glass: Tiffany Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 31 Product Name: Three Light Billiard/Island UPC: 830335003939 Category: Billiard/Island Glass: Tiffany Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
348-VA Island/Pool Table-3 Light Bar - 494857 - Capital Lighting, Inc.
Columbus, OH, USA
348-VA Island/Pool Table-3 Light Bar
494857
348-VA Island/Pool Table-3 Light Bar 494857
PRODUCT DETAILS / SPECS Width/Dia: 54.00 Height: 6.00 Extension: 24 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Antique Weight: 31 Product Name: Three Light Billiard/Island UPC: 830335003939 Category: Billiard/Island Glass: Tiffany Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 6.00
Extension: 24
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Antique
Weight: 31
Product Name: Three Light Billiard/Island
UPC: 830335003939
Category: Billiard/Island
Glass: Tiffany
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494857
Product Name 348-VA Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details