Capital Lighting, Inc. 245-BK Mid. Chandeliers-Glass Down 494849

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Matte Black Weight: 23 Product Name: Five Light Chandelier UPC: 830335003083 Category: Chandelier Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Matte Black Weight: 23 Product Name: Five Light Chandelier UPC: 830335003083 Category: Chandelier Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
245-BK Mid. Chandeliers-Glass Down - 494849 - Capital Lighting, Inc.
Columbus, OH, USA
245-BK Mid. Chandeliers-Glass Down
494849
245-BK Mid. Chandeliers-Glass Down 494849
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Matte Black Weight: 23 Product Name: Five Light Chandelier UPC: 830335003083 Category: Chandelier Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Matte Black
Weight: 23
Product Name: Five Light Chandelier
UPC: 830335003083
Category: Chandelier
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494849
Product Name 245-BK Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details