Capital Lighting, Inc. 256-BK Mid. Chandeliers-Glass Up 494848

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Six Light Chandelier UPC: 830335003342 Category: Chandelier Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Six Light Chandelier UPC: 830335003342 Category: Chandelier Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
256-BK Mid. Chandeliers-Glass Up - 494848 - Capital Lighting, Inc.
Columbus, OH, USA
256-BK Mid. Chandeliers-Glass Up
494848
256-BK Mid. Chandeliers-Glass Up 494848
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 26.00 Bulb Type: Medium Qty: 6 Wattage: 75 Finish: Matte Black Weight: 29 Product Name: Six Light Chandelier UPC: 830335003342 Category: Chandelier Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 26.00
Bulb
Type: Medium
Qty: 6
Wattage: 75
Finish: Matte Black
Weight: 29
Product Name: Six Light Chandelier
UPC: 830335003342
Category: Chandelier
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494848
Product Name 256-BK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details