Capital Lighting, Inc. 251-BK Mini Pendants-Chain 494840

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335003250 Category: Pendant Glass: White-Faux Marble
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335003250 Category: Pendant Glass: White-Faux Marble

Suppliers

Company
Product
Description
Supplier Links
251-BK Mini Pendants-Chain - 494840 - Capital Lighting, Inc.
Columbus, OH, USA
251-BK Mini Pendants-Chain
494840
251-BK Mini Pendants-Chain 494840
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Matte Black Weight: 7 Product Name: One Light Pendant UPC: 830335003250 Category: Pendant Glass: White-Faux Marble

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Matte Black
Weight: 7
Product Name: One Light Pendant
UPC: 830335003250
Category: Pendant
Glass: White-Faux Marble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494840
Product Name 251-BK Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details