Capital Lighting, Inc. 289-OB Mid. Chandeliers-Candle 494814

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Weight: 17 Product Name: Nine Light Chandelier UPC: 830335003618 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Weight: 17 Product Name: Nine Light Chandelier UPC: 830335003618 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
289-OB Mid. Chandeliers-Candle - 494814 - Capital Lighting, Inc.
Columbus, OH, USA
289-OB Mid. Chandeliers-Candle
494814
289-OB Mid. Chandeliers-Candle 494814
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 28.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Weight: 17 Product Name: Nine Light Chandelier UPC: 830335003618 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed
Weight: 17
Product Name: Nine Light Chandelier
UPC: 830335003618
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494814
Product Name 289-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details