Capital Lighting, Inc. 305-GB Semi-Flush Mts.-Bowl Style 494810

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335003656 Category: Semi Flush Glass: Amber Antique
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335003656 Category: Semi Flush Glass: Amber Antique

Suppliers

Company
Product
Description
Supplier Links
305-GB Semi-Flush Mts.-Bowl Style - 494810 - Capital Lighting, Inc.
Columbus, OH, USA
305-GB Semi-Flush Mts.-Bowl Style
494810
305-GB Semi-Flush Mts.-Bowl Style 494810
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Golden Bronze Weight: 8 Product Name: Three Light Semi Flush UPC: 830335003656 Category: Semi Flush Glass: Amber Antique

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Golden Bronze
Weight: 8
Product Name: Three Light Semi Flush
UPC: 830335003656
Category: Semi Flush
Glass: Amber Antique

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494810
Product Name 305-GB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details