Capital Lighting, Inc. POR-8911-35-WAVE-NCKL Sconces-Single Glass 494787

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
POR-8911-35-WAVE-NCKL Sconces-Single Glass - 494787 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-35-WAVE-NCKL Sconces-Single Glass
494787
POR-8911-35-WAVE-NCKL Sconces-Single Glass 494787
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 17.00 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 17.00
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494787
Product Name POR-8911-35-WAVE-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 288844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 1.2m(L)
View Details