Capital Lighting, Inc. POR-8911-60-WFAL-DBRZ Sconces-Single Glass 494781

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
POR-8911-60-WFAL-DBRZ Sconces-Single Glass - 494781 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8911-60-WFAL-DBRZ Sconces-Single Glass
494781
POR-8911-60-WFAL-DBRZ Sconces-Single Glass 494781
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 18.25 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 18.25
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494781
Product Name POR-8911-60-WFAL-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details