Capital Lighting, Inc. POR-8783-35-WAVE-MBLK Sconces-Triple Glass 494765

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

Suppliers

Company
Product
Description
Supplier Links
POR-8783-35-WAVE-MBLK Sconces-Triple Glass - 494765 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8783-35-WAVE-MBLK Sconces-Triple Glass
494765
POR-8783-35-WAVE-MBLK Sconces-Triple Glass 494765
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 17.25 Extension: 10 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Matte Black Product Name: Three Light Wall Sconce Category: Sonoma Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 14.75

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 17.25
Extension: 10
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Matte Black
Product Name: Three Light Wall Sconce
Category: Sonoma
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 14.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494765
Product Name POR-8783-35-WAVE-MBLK Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details