Capital Lighting, Inc. POR-8910-40-CHKR-MBLK Mid. Chandeliers-Glass Up 494756

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

Suppliers

Company
Product
Description
Supplier Links
POR-8910-40-CHKR-MBLK Mid. Chandeliers-Glass Up - 494756 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8910-40-CHKR-MBLK Mid. Chandeliers-Glass Up
494756
POR-8910-40-CHKR-MBLK Mid. Chandeliers-Glass Up 494756
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Black Product Name: Four Light Chandelier Category: Capellini Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5.25`` Dia

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Black
Product Name: Four Light Chandelier
Category: Capellini
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5.25`` Dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494756
Product Name POR-8910-40-CHKR-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details