Capital Lighting, Inc. POR-8769-10-WAVE-MBLK Island/Pool Table-Pillar Candle 494749

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8769-10-WAVE-MBLK Island/Pool Table-Pillar Candle - 494749 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8769-10-WAVE-MBLK Island/Pool Table-Pillar Candle
494749
POR-8769-10-WAVE-MBLK Island/Pool Table-Pillar Candle 494749
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Bulb Type: G16.5 Qty: 14 Wattage: 60 Finish: Matte Black Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Bulb
Type: G16.5
Qty: 14
Wattage: 60
Finish: Matte Black
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494749
Product Name POR-8769-10-WAVE-MBLK Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details