Capital Lighting, Inc. POR-8770-10-CHKR-NCKL Mid. Chandeliers-Pillar Candle 494747

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

Suppliers

Company
Product
Description
Supplier Links
POR-8770-10-CHKR-NCKL Mid. Chandeliers-Pillar Candle - 494747 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8770-10-CHKR-NCKL Mid. Chandeliers-Pillar Candle
494747
POR-8770-10-CHKR-NCKL Mid. Chandeliers-Pillar Candle 494747
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 21.00 Bulb Type: G16.5 Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx7.75`` Lx7.75`` W

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 21.00
Bulb
Type: G16.5
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx7.75`` Lx7.75`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494747
Product Name POR-8770-10-CHKR-NCKL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details