Capital Lighting, Inc. POR-8775-10-WAVE-MBLK Sconces-Double Glass 494740

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
POR-8775-10-WAVE-MBLK Sconces-Double Glass - 494740 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8775-10-WAVE-MBLK Sconces-Double Glass
494740
POR-8775-10-WAVE-MBLK Sconces-Double Glass 494740
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 9.25
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494740
Product Name POR-8775-10-WAVE-MBLK Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details