Capital Lighting, Inc. POR-8821-50-CHKR-CROM Sconces-Single Glass 494715

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8821-50-CHKR-CROM Sconces-Single Glass - 494715 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8821-50-CHKR-CROM Sconces-Single Glass
494715
POR-8821-50-CHKR-CROM Sconces-Single Glass 494715
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6 Bulb Type: T4 Qty: 1 Wattage: 75 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Extension: 6
Bulb
Type: T4
Qty: 1
Wattage: 75
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494715
Product Name POR-8821-50-CHKR-CROM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details