Capital Lighting, Inc. POR-8822-60-WFAL-NCKL Bathroom Fixtures-Two Lights 494709

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8822-60-WFAL-NCKL Bathroom Fixtures-Two Lights - 494709 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8822-60-WFAL-NCKL Bathroom Fixtures-Two Lights
494709
POR-8822-60-WFAL-NCKL Bathroom Fixtures-Two Lights 494709
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Extension: 5.5 Bulb Type: T4 Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Extension: 5.5
Bulb
Type: T4
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494709
Product Name POR-8822-60-WFAL-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details