Capital Lighting, Inc. P2780-09 Bathroom Fixtures-Two Lights 494689

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247146147 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247146147 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2780-09 Bathroom Fixtures-Two Lights - 494689 - Capital Lighting, Inc.
Columbus, OH, USA
P2780-09 Bathroom Fixtures-Two Lights
494689
P2780-09 Bathroom Fixtures-Two Lights 494689
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Bath Bracket UPC: 785247146147 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Bath Bracket
UPC: 785247146147
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494689
Product Name P2780-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details