Capital Lighting, Inc. P2746-102 Sconces-Single Glass 494656

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247146727 Category: Bath & Vanity Glass: Antique Swirl Art Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247146727 Category: Bath & Vanity Glass: Antique Swirl Art Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2746-102 Sconces-Single Glass - 494656 - Capital Lighting, Inc.
Columbus, OH, USA
P2746-102 Sconces-Single Glass
494656
P2746-102 Sconces-Single Glass 494656
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Roasted Java Product Name: One Light Bath Bracket UPC: 785247146727 Category: Bath & Vanity Glass: Antique Swirl Art Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Roasted Java
Product Name: One Light Bath Bracket
UPC: 785247146727
Category: Bath & Vanity
Glass: Antique Swirl Art
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494656
Product Name P2746-102 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details