Capital Lighting, Inc. P3184-77 Flush Mounts-Bowl Style 494654

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247146918 Category: Close To Ceiling Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247146918 Category: Close To Ceiling Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3184-77 Flush Mounts-Bowl Style - 494654 - Capital Lighting, Inc.
Columbus, OH, USA
P3184-77 Flush Mounts-Bowl Style
494654
P3184-77 Flush Mounts-Bowl Style 494654
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Forged Bronze Product Name: Two Light Close To Ceiling UPC: 785247146918 Category: Close To Ceiling Glass: Tea Stained Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Forged Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247146918
Category: Close To Ceiling
Glass: Tea Stained
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494654
Product Name P3184-77 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details