Capital Lighting, Inc. P2779-09 Sconces-Single Glass 494652

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247146154 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247146154 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2779-09 Sconces-Single Glass - 494652 - Capital Lighting, Inc.
Columbus, OH, USA
P2779-09 Sconces-Single Glass
494652
P2779-09 Sconces-Single Glass 494652
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Bath Bracket UPC: 785247146154 Category: Bath & Vanity Glass: Etched White Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Bath Bracket
UPC: 785247146154
Category: Bath & Vanity
Glass: Etched White Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494652
Product Name P2779-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details