Capital Lighting, Inc. 038-IA Mini Pendants-Rod 494596

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 5 Product Name: One Light Pendant UPC: 830335000204 Category: Pendant Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 5 Product Name: One Light Pendant UPC: 830335000204 Category: Pendant Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
038-IA Mini Pendants-Rod - 494596 - Capital Lighting, Inc.
Columbus, OH, USA
038-IA Mini Pendants-Rod
494596
038-IA Mini Pendants-Rod 494596
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Iron Weight: 5 Product Name: One Light Pendant UPC: 830335000204 Category: Pendant Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Iron
Weight: 5
Product Name: One Light Pendant
UPC: 830335000204
Category: Pendant
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494596
Product Name 038-IA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details