Capital Lighting, Inc. 039-IA Island/Pool Table-3 Light Bar 494593

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Iron Weight: 21 Product Name: Three Light Billiard/Island UPC: 830335000211 Category: Billiard/Island Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Iron Weight: 21 Product Name: Three Light Billiard/Island UPC: 830335000211 Category: Billiard/Island Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
039-IA Island/Pool Table-3 Light Bar - 494593 - Capital Lighting, Inc.
Columbus, OH, USA
039-IA Island/Pool Table-3 Light Bar
494593
039-IA Island/Pool Table-3 Light Bar 494593
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 15.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Iron Weight: 21 Product Name: Three Light Billiard/Island UPC: 830335000211 Category: Billiard/Island Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 15.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Iron
Weight: 21
Product Name: Three Light Billiard/Island
UPC: 830335000211
Category: Billiard/Island
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494593
Product Name 039-IA Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details