PRODUCT DETAILS / SPECS
Width/Dia: 63.00
Height: 21.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tiffany Bronze
Weight: 25
Product Name: Three Light Billiard/Island
UPC: 830335002529
Category: Billiard/Island
Glass: Metal Shades
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 494526 |
| Product Name | 191-TB Island/Pool Table-3 Light Bar |
| Application | Residential |