Capital Lighting, Inc. 194-WD-G1 Island/Pool Table-3 Light Bar 494525

Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002550 Category: Billiard/Island Glass: White Faux Alabster
Description
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002550 Category: Billiard/Island Glass: White Faux Alabster

Suppliers

Company
Product
Description
Supplier Links
194-WD-G1 Island/Pool Table-3 Light Bar - 494525 - Capital Lighting, Inc.
Columbus, OH, USA
194-WD-G1 Island/Pool Table-3 Light Bar
494525
194-WD-G1 Island/Pool Table-3 Light Bar 494525
PRODUCT DETAILS / SPECS Width/Dia: 59.00 Height: 14.00 Extension: 16 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Wood Patina Weight: 33 Product Name: Three Light Billiard/Island UPC: 830335002550 Category: Billiard/Island Glass: White Faux Alabster

PRODUCT DETAILS / SPECS
Width/Dia: 59.00
Height: 14.00
Extension: 16
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Wood Patina
Weight: 33
Product Name: Three Light Billiard/Island
UPC: 830335002550
Category: Billiard/Island
Glass: White Faux Alabster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494525
Product Name 194-WD-G1 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details