Capital Lighting, Inc. POR-8924-60-WAVE-DBRZ Bathroom Fixtures-Four Lights 494496

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
POR-8924-60-WAVE-DBRZ Bathroom Fixtures-Four Lights - 494496 - Capital Lighting, Inc.
Columbus, OH, USA
POR-8924-60-WAVE-DBRZ Bathroom Fixtures-Four Lights
494496
POR-8924-60-WAVE-DBRZ Bathroom Fixtures-Four Lights 494496
PRODUCT DETAILS / SPECS Width/Dia: 35.25 Height: 7.75 Extension: 5.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Bronze Product Name: Four Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 35.25
Height: 7.75
Extension: 5.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Bronze
Product Name: Four Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 494496
Product Name POR-8924-60-WAVE-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details